Murata Power Solutions DC DC Converters UWE-5/15-Q48N-C

Description
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2232-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2232-5-ND
DC DC Converters 811-2232-5-ND
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-5/15-Q48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-5/15-Q48N-C
Power Supplies - Board Mount - DC DC Converters UWE-5/15-Q48N-C
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site
Dc-Dc Converter, 5V, 15A; No. Of Outputs Murata Power Solutions - 59AC8059 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 15A; No. Of Outputs Murata Power Solutions
59AC8059
Dc-Dc Converter, 5V, 15A; No. Of Outputs Murata Power Solutions 59AC8059
DC-DC CONVERTER, 5V, 15A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 15A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2232-5-ND UWE-5/15-Q48N-C 59AC8059
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 15A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - BB-PS-SDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details