Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1348767-UWE-5/15-Q12
Category: Power Supplies - Board Mount - DC DC Converters
Series: UWE
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.30" L x 0.90" W x 0.34" H (58.4mm x 22.9mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 42
Power (Watts): 75 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: UWE-5
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | UWE-5/15-Q12PB-C | 1348767-UWE-5/15-Q12PB-C |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |