Murata Power Solutions DC DC Converters UWE-5/15-Q12PB-C

Description
Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2239-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2239-5-ND
DC DC Converters 811-2239-5-ND
Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Murata Power Solutions - 25R9624 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Murata Power Solutions
25R9624
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Murata Power Solutions 25R9624
DC-DC CONVERTER, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-5/15-Q12PB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-5/15-Q12PB-C
Power Supplies - Board Mount - DC DC Converters UWE-5/15-Q12PB-C
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2239-5-ND 25R9624 UWE-5/15-Q12PB-C
Product Name DC DC Converters Dc-Dc Converter, 5V, 15A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details