Murata Power Solutions DC DC Converters UWE-5/15-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2231-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2231-5-ND
DC DC Converters 811-2231-5-ND
Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-5/15-Q12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-5/15-Q12P-C
Power Supplies - Board Mount - DC DC Converters UWE-5/15-Q12P-C
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Murata Power Solutions - 51P3014 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Murata Power Solutions
51P3014
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Murata Power Solutions 51P3014
DC-DC CONVERTER, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2231-5-ND UWE-5/15-Q12P-C 51P3014
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details