Murata Power Solutions DC DC Converters UWE-24/3-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 24V 3A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2228-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2228-5-ND
DC DC Converters 811-2228-5-ND
Isolated Module DC DC Converter 1 Output 24V 3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 3A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-24/3-Q12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-24/3-Q12P-C
Power Supplies - Board Mount - DC DC Converters UWE-24/3-Q12P-C
DC DC CONVERTER 24V 72W

DC DC CONVERTER 24V 72W

Supplier's Site
Dc-Dc Converter, 24V, 3A; No. Of Outputs Murata Power Solutions - 59AC8049 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3A; No. Of Outputs Murata Power Solutions
59AC8049
Dc-Dc Converter, 24V, 3A; No. Of Outputs Murata Power Solutions 59AC8049
DC-DC CONVERTER, 24V, 3A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 3A; Power Supply Approvals Murata Power Solutions - 31P2408 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 3A; Power Supply Approvals Murata Power Solutions
31P2408
Dc-Dc Converter, 24V, 3A; Power Supply Approvals Murata Power Solutions 31P2408
DC-DC CONVERTER, 24V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:72W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2228-5-ND UWE-24/3-Q12P-C 59AC8049
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 3A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details