Murata Power Solutions DC DC Converters UWE-15/5-Q48N-C

Description
Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UWE-15/5-Q48N-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UWE-15/5-Q48N-C-ND
DC DC Converters UWE-15/5-Q48N-C-ND
Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 5A; No. Of Outputs Murata Power Solutions - 59AC8047 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 5A; No. Of Outputs Murata Power Solutions
59AC8047
Dc-Dc Converter, 15V, 5A; No. Of Outputs Murata Power Solutions 59AC8047
DC-DC CONVERTER, 15V, 5A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 5A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number UWE-15/5-Q48N-C-ND 59AC8047
Product Name DC DC Converters Dc-Dc Converter, 15V, 5A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details