Murata Power Solutions DC DC Converters UWE-12/10-Q48NB-C

Description
Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2616-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2616-ND
DC DC Converters 811-2616-ND
Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 10A; No. Of Outputs Murata Power Solutions - 59AC8041 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 10A; No. Of Outputs Murata Power Solutions
59AC8041
Dc-Dc Converter, 12V, 10A; No. Of Outputs Murata Power Solutions 59AC8041
DC-DC CONVERTER, 12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-12/10-Q48NB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-12/10-Q48NB-C
Power Supplies - Board Mount - DC DC Converters UWE-12/10-Q48NB-C
DC DC CONVERTER 12V 120W

DC DC CONVERTER 12V 120W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2616-ND 59AC8041 UWE-12/10-Q48NB-C
Product Name DC DC Converters Dc-Dc Converter, 12V, 10A; No. Of Outputs Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 11023108 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details