Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
DC-DC, ISO POL, 120W, 12V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes
DC DC CONVERTER 12V 120W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3061-ND | 42Y2988 | UWE-12/10-Q12PB-C |
| Product Name | DC DC Converters | Dc-Dc, Iso Pol, 120W, 12V, 10A; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 10 amps | 10 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |