Murata Power Solutions DC DC Converters UWE-12/10-Q12N-C

Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UWE-12/10-Q12N-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UWE-12/10-Q12N-C-ND
DC DC Converters UWE-12/10-Q12N-C-ND
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Buy Now Datasheet
Dc-Dc, Iso Pol, 120W, 12V, 10A; Power Supply Approvals Murata Power Solutions - 42Y2985 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc, Iso Pol, 120W, 12V, 10A; Power Supply Approvals Murata Power Solutions
42Y2985
Dc-Dc, Iso Pol, 120W, 12V, 10A; Power Supply Approvals Murata Power Solutions 42Y2985
DC-DC, ISO POL, 120W, 12V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC, ISO POL, 120W, 12V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-12/10-Q12N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-12/10-Q12N-C
Power Supplies - Board Mount - DC DC Converters UWE-12/10-Q12N-C
DC DC CONVERTER 12V 120W

DC DC CONVERTER 12V 120W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number UWE-12/10-Q12N-C-ND 42Y2985 UWE-12/10-Q12N-C
Product Name DC DC Converters Dc-Dc, Iso Pol, 120W, 12V, 10A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CHVM2R6-12-0470PW - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-48048-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers