Isolated Module DC DC Converter 1 Output 12V 8A 18V - 36V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 12V 96W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2699-ND | 87K5551 | UVQ-12/8-D24PB-C |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 8 amps | 8 amps | |
| DC Input Voltage | 18.0 to 36.0 volts |