Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions UQQ-12/8-Q48P-C

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions - 17M3130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions
17M3130
Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions 17M3130
DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 96W, 8A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:96W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17M3130
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 96W, 8A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details