Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
DC-DC CONV, ISO POL, 1 O/P, 30W, 2.5A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 12V 30W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2324-6-ND | 78T5871 | ULT-12/2.5-D48NM-C |
| Product Name | DC DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 2.5 amps | 2.5 amps | |
| DC Input Voltage | 36.0 to 75.0 volts |