Murata Power Solutions DC DC Converters ULS-3.3/30-D48NM-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2788-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2788-2-ND
DC DC Converters 811-2788-2-ND
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Dosa, 1 O/p, 3.3V, 30A, 99W; Power Supply Approvals Murata Power Solutions - 47W2203 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Dosa, 1 O/p, 3.3V, 30A, 99W; Power Supply Approvals Murata Power Solutions
47W2203
Dc-Dc Conv, Dosa, 1 O/p, 3.3V, 30A, 99W; Power Supply Approvals Murata Power Solutions 47W2203
DC-DC CONV, DOSA, 1 O/P, 3.3V, 30A, 99W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, DOSA, 1 O/P, 3.3V, 30A, 99W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ULS-3.3/30-D48NM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULS-3.3/30-D48NM-C
Power Supplies - Board Mount - DC DC Converters ULS-3.3/30-D48NM-C
DC DC CONVERTER 3.3V 100W

DC DC CONVERTER 3.3V 100W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2788-2-ND 47W2203 ULS-3.3/30-D48NM-C
Product Name DC DC Converters Dc-Dc Conv, Dosa, 1 O/p, 3.3V, 30A, 99W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details