Murata Power Solutions DC DC Converters ULS-12/8.3-D48N-C

Description
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2785-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2785-ND
DC DC Converters 811-2785-ND
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions - 47W2195 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions
47W2195
Dc-Dc Converter, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions 47W2195
DC-DC CONVERTER, DOSA, 1 O/P, 12V, 8.3A, 99.6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, DOSA, 1 O/P, 12V, 8.3A, 99.6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ULS-12/8.3-D48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULS-12/8.3-D48N-C
Power Supplies - Board Mount - DC DC Converters ULS-12/8.3-D48N-C
DC DC CONVERTER 12V 100W

DC DC CONVERTER 12V 100W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2785-ND 47W2195 ULS-12/8.3-D48N-C
Product Name DC DC Converters Dc-Dc Converter, Dosa, 1 O/p, 12V, 8.3A, 99.6W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8.3 amps 8.3 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1752804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details