Murata Power Solutions DC DC Converters UHE-5/6000-Q12-C

Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1884-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1884-5-ND
DC DC Converters 811-1884-5-ND
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UHE-5/6000-Q12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UHE-5/6000-Q12-C
Power Supplies - Board Mount - DC DC Converters UHE-5/6000-Q12-C
DC DC CONVERTER 5V 30W

DC DC CONVERTER 5V 30W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Murata Power Solutions - 87K5212 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Murata Power Solutions
87K5212
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Murata Power Solutions 87K5212
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1884-5-ND UHE-5/6000-Q12-C 87K5212
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227783 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details