Murata Power Solutions DC DC Converters UHE-15/2000-Q12-C

Description
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1878-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1878-5-ND
DC DC Converters 811-1878-5-ND
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UHE-15/2000-Q12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UHE-15/2000-Q12-C
Power Supplies - Board Mount - DC DC Converters UHE-15/2000-Q12-C
DC DC CONVERTER 15V 30W

DC DC CONVERTER 15V 30W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Murata Power Solutions - 87K5169 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Murata Power Solutions
87K5169
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Murata Power Solutions 87K5169
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1878-5-ND UHE-15/2000-Q12-C 87K5169
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-12S12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details