Murata Power Solutions Power Supplies - Board Mount - DC DC Converters UHE-15/2000-D48-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1336466-UHE-15/2000- D48-C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 99 Mounting: Through Hole Power (Watts): 30 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 9-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-2697,UHE152000D4 8C Base Product Number: UHE-15 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1336466-UHE-15/2000- D48-C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 99 Mounting: Through Hole Power (Watts): 30 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 9-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-2697,UHE152000D4 8C Base Product Number: UHE-15 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336466-UHE-15/2000-D48-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336466-UHE-15/2000-D48-C
Power Supplies - Board Mount - DC DC Converters 1336466-UHE-15/2000-D48-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1336466-UHE-15/2000- D48-C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 99 Mounting: Through Hole Power (Watts): 30 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 9-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-2697,UHE152000D4 8C Base Product Number: UHE-15 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1336466-UHE-15/2000-D48-C
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Box
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 99
Mounting: Through Hole
Power (Watts): 30 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 92%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 9-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-2697,UHE152000D48C
Base Product Number: UHE-15
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336466-UHE-15/2000-D48-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 9-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1244977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 32.2 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DCH010505S Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010505SN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 4.5 to 5.5 volts
View Details
2 suppliers