Murata Power Solutions DC DC Converters UEI25-120-D48PM-C

Description
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3646-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3646-2-ND
DC DC Converters 811-3646-2-ND
Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions - 41T5678 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions
41T5678
Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions 41T5678
DC-DC CONVERTER, ISO POL, 1 O/P, 25.2W, 2.1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 25.2W, 2.1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions - 41T5679 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions
41T5679
Dc-Dc Conv, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions 41T5679
DC-DC CONV, ISO POL, 1 O/P, 25.2W, 2.1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 25.2W, 2.1A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - UEI25-120-D48PM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEI25-120-D48PM-C
Power Supplies - Board Mount - DC DC Converters UEI25-120-D48PM-C
DC DC CONVERTER 12V 25W

DC DC CONVERTER 12V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3646-2-ND 41T5678 UEI25-120-D48PM-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 2.1A, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details