Murata Power Solutions DC DC Converters UEI25-050-D48PM-C

Description
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEI25-050-D48PM-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEI25-050-D48PM-C-ND
DC DC Converters UEI25-050-D48PM-C-ND
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions - 41T5674 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions
41T5674
Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions 41T5674
DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions - 41T5675 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions
41T5675
Dc-Dc Conv, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions 41T5675
DC-DC CONV, ISO POL, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - UEI25-050-D48PM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEI25-050-D48PM-C
Power Supplies - Board Mount - DC DC Converters UEI25-050-D48PM-C
DC DC CONVERTER 5V 25W

DC DC CONVERTER 5V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number UEI25-050-D48PM-C-ND 41T5674 UEI25-050-D48PM-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1153-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 7.5 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details