Murata Power Solutions DC DC Converters UEI-12/5-Q48N-C

Description
Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2694-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2694-ND
DC DC Converters 811-2694-ND
Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEI-12/5-Q48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEI-12/5-Q48N-C
Power Supplies - Board Mount - DC DC Converters UEI-12/5-Q48N-C
DC DC CONVERTER 12V 60W

DC DC CONVERTER 12V 60W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Murata Power Solutions - 12P8085 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Murata Power Solutions
12P8085
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Murata Power Solutions 12P8085
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2694-ND UEI-12/5-Q48N-C 12P8085
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details