Murata Power Solutions DC DC Converters UEE-5/30-D48PM-C

Description
Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEE-5/30-D48PM-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEE-5/30-D48PM-C-ND
DC DC Converters UEE-5/30-D48PM-C-ND
Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEE-5/30-D48PM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEE-5/30-D48PM-C
Power Supplies - Board Mount - DC DC Converters UEE-5/30-D48PM-C
DC DC CONVERTER 5V 150W

DC DC CONVERTER 5V 150W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions - 39X7296 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions
39X7296
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions 39X7296
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions - 39X7295 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions
39X7295
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions 39X7295
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UEE-5/30-D48PM-C-ND UEE-5/30-D48PM-C 39X7296
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
AC Power Supply - 21758645 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type AC Power Source
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details