Murata Power Solutions DC DC Converters UEE-5/30-D48NB-C

Description
Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2963-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2963-ND
DC DC Converters 811-2963-ND
Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEE-5/30-D48NB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEE-5/30-D48NB-C
Power Supplies - Board Mount - DC DC Converters UEE-5/30-D48NB-C
DC DC CONVERTER 5V 150W

DC DC CONVERTER 5V 150W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions - 39X7290 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions
39X7290
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions 39X7290
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2963-ND UEE-5/30-D48NB-C 39X7290
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 150W, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 3U Programmable DC Power - hea6936-ea-bt-20080-500-3u-32155 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 500 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details