Murata Power Solutions DC DC Converters UEE-3.3/45-D48PM-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEE-3.3/45-D48PM-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEE-3.3/45-D48PM-C-ND
DC DC Converters UEE-3.3/45-D48PM-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEE-3.3/45-D48PM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEE-3.3/45-D48PM-C
Power Supplies - Board Mount - DC DC Converters UEE-3.3/45-D48PM-C
DC DC CONVERTER 3.3V 150W

DC DC CONVERTER 3.3V 150W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions - 39X7288 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions
39X7288
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions 39X7288
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions - 39X7287 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions
39X7287
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions 39X7287
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UEE-3.3/45-D48PM-C-ND UEE-3.3/45-D48PM-C 39X7288
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 45.5 amps 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details