Murata Power Solutions DC DC Converters UEE-3.3/45-D48PB-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEE-3.3/45-D48PB-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEE-3.3/45-D48PB-C-ND
DC DC Converters UEE-3.3/45-D48PB-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions - 39X7286 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions
39X7286
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions 39X7286
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number UEE-3.3/45-D48PB-C-ND 39X7286
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 45.5 amps 45 amps
Unlock Full Specs
to access all available technical data