Murata Power Solutions DC DC Converters UEE-3.3/45-D48NM-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEE-3.3/45-D48NM-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEE-3.3/45-D48NM-C-ND
DC DC Converters UEE-3.3/45-D48NM-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 45.5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEE-3.3/45-D48NM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEE-3.3/45-D48NM-C
Power Supplies - Board Mount - DC DC Converters UEE-3.3/45-D48NM-C
DC DC CONVERTER 3.3V 150W

DC DC CONVERTER 3.3V 150W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions - 39X7283 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions
39X7283
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions 39X7283
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions - 39X7284 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions
39X7284
Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions 39X7284
DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 150W, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:45A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UEE-3.3/45-D48NM-C-ND UEE-3.3/45-D48NM-C 39X7283
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 150W, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 45.5 amps 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details