DC-DC CONV, ISO POL, 1 O/P, 99W, 30A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 54T8063 |
| Product Name | Dc-Dc Conv, Iso Pol, 1 O/p, 99W, 30A, 3.3V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 3.3 volts |