Murata Power Solutions DC DC Converters UEE-3.3/30-D48N-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UEE-3.3/30-D48N-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UEE-3.3/30-D48N-C-ND
DC DC Converters UEE-3.3/30-D48N-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UEE-3.3/30-D48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UEE-3.3/30-D48N-C
Power Supplies - Board Mount - DC DC Converters UEE-3.3/30-D48N-C
DC DC CONVERTER 3.3V 99W

DC DC CONVERTER 3.3V 99W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 99W, 30A, 3.3V; Power Supply Approvals Murata Power Solutions - 54T8060 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 99W, 30A, 3.3V; Power Supply Approvals Murata Power Solutions
54T8060
Dc-Dc Conv, Iso Pol, 1 O/p, 99W, 30A, 3.3V; Power Supply Approvals Murata Power Solutions 54T8060
DC-DC CONV, ISO POL, 1 O/P, 99W, 30A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 99W, 30A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:99W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UEE-3.3/30-D48N-C-ND UEE-3.3/30-D48N-C 54T8060
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 99W, 30A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details