Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions UEE-3.3/25-D48P-C

Description
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions - 54T8056 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions
54T8056
Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions 54T8056
DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 82.5W, 25A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:82.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 54T8056
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 82.5W, 25A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details