Manufacturer: Murata Electronics
Win Source Part Number: 800711-TZY2Z030AC01R
Packaging: Reel
Mounting Style: SMD
Features: General Purpose
Voltage - Rated: 25V
Dielectric Material: Ceramic
Adjustment Type: Top
Part Status: Obsolete (End Of Life)
Capacitance Range: 1.5 ~ 3pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.049"
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 300 at 1MHz
1.5 ~ 3pF Trimmer Capacitor 25V Top Surface Mount
CAP TRIMMER 1.5-3PF 25V SMD Product overview: TZY2Z030AC01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2Z030AC01R00 can be used for catalog matching and distributor lookup.
CAP TRIMMER 1.5-3PF 25V SMD
CAP TRIMMER 1.5-3PF 25V SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 800711-TZY2Z030AC01R00 | 490-12516-2-ND | 65-TZY2Z030AC01R00 | TZY2Z030AC01R00 | TZY2Z030AC01R00 |
| Product Name | Trimmers, Variable Capacitors - TZY2Z030AC01R00 | Trimmers, Variable Capacitors | SMD 3PF 25V Capacitor | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 1.50E-6 to 3.00E-6 microF | 1.50E-6 to 3.00E-6 microF | 1.50E-6 to 3.00E-6 microF | ||
| WVDC | 25 volts | 25 volts | 25 volts | ||
| WVAC | 25 volts | 25 volts | 25 volts | ||
| Packing Method | Tape Reel; Reel | Tape Reel | Tape & Reel (TR) |