Murata Electronics Trimmers, Variable Capacitors TZY2R250A001R00

Description
5.5 ~ 25pF Trimmer Capacitor 25V Top Surface Mount
Request a Quote Datasheet
Description
5.5 ~ 25pF Trimmer Capacitor 25V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-2004-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-2004-2-ND
Trimmers, Variable Capacitors 490-2004-2-ND
5.5 ~ 25pF Trimmer Capacitor 25V Top Surface Mount

5.5 ~ 25pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 25PF 25V Capacitor
65-TZY2R250A001R00
SMD 25PF 25V Capacitor 65-TZY2R250A001R00
CAP TRIMMER 5.5-25PF 25V SMD Product overview: TZY2R250A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2R250A001R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 5.5-25PF 25V SMD Product overview: TZY2R250A001R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZY2R250A001R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZY2R250A001R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZY2R250A001R00
Trimmers, Variable Capacitors TZY2R250A001R00
CAP TRIMMER 5.5-25PF 25V SMD

CAP TRIMMER 5.5-25PF 25V SMD

Supplier's Site Datasheet
CAP TRIMMER 5.5-25PF 25V SMD - 535-TZY2R250A001R00 - Utmel Electronic Limited
Hong Kong, China
CAP TRIMMER 5.5-25PF 25V SMD
535-TZY2R250A001R00
CAP TRIMMER 5.5-25PF 25V SMD 535-TZY2R250A001R00
CAP TRIMMER 5.5-25PF 25V SMD

CAP TRIMMER 5.5-25PF 25V SMD

Supplier's Site
Trimmers, Variable Capacitors - TZY2R250A001R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
TZY2R250A001R00
Trimmers, Variable Capacitors TZY2R250A001R00
CAP TRIMMER 5.5-25PF 25V SMD

CAP TRIMMER 5.5-25PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-2004-2-ND 65-TZY2R250A001R00 TZY2R250A001R00 535-TZY2R250A001R00 TZY2R250A001R00
Product Name Trimmers, Variable Capacitors SMD 25PF 25V Capacitor Trimmers, Variable Capacitors CAP TRIMMER 5.5-25PF 25V SMD Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Capacitance Type Variable Variable Variable
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details