CAP TRIMMER 2.5-6PF 25V SMD Product overview: TZV2Z060A110R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZV2Z060A110R00 can be used for catalog matching and distributor lookup.
2.5 ~ 6pF Trimmer Capacitor 25V Top Surface Mount
CAP TRIMMER 2.5-6PF 25V SMD
CAP TRIMMER 2.5-6PF 25V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65-TZV2Z060A110R00 | 490-7026-2-ND | TZV2Z060A110R00 | TZV2Z060A110R00 |
| Product Name | SMD 6PF 25V Capacitor | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount |
| RoHS Compliant | Yes | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| WVDC | 25 volts | 25 volts | ||
| WVAC | 25 volts | 25 volts |