Murata Electronics SMD 3PF 25V Capacitor TZV2Z030A110R00

Description
CAP TRIMMER 1.5-3PF 25V SMD Product overview: TZV2Z030A110R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZV2Z030A110R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TRIMMER 1.5-3PF 25V SMD Product overview: TZV2Z030A110R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZV2Z030A110R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3PF 25V Capacitor
65-TZV2Z030A110R00
SMD 3PF 25V Capacitor 65-TZV2Z030A110R00
CAP TRIMMER 1.5-3PF 25V SMD Product overview: TZV2Z030A110R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZV2Z030A110R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 1.5-3PF 25V SMD Product overview: TZV2Z030A110R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZV2Z030A110R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZV2Z030A110R00 - 901614-TZV2Z030A110R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZV2Z030A110R00
901614-TZV2Z030A110R00
Trimmers, Variable Capacitors - TZV2Z030A110R00 901614-TZV2Z030A110R00
Manufacturer: Murata Electronics North America Win Source Part Number: 901614-TZV2Z030A110R 00 Series: TZV2 Operating Temperature Range: -25°C ~ 85°C Features: 1.5 ~ 3pF Trimmer Capacitor 25 V Top Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TZV2Z030 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.30.0010 Other Part Number: TZV2Z030A110R00-ND, 490-7025-6, 490-7025-1, 490-7025-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 901614-TZV2Z030A110R00
Series: TZV2
Operating Temperature Range: -25°C ~ 85°C
Features: 1.5 ~ 3pF Trimmer Capacitor 25 V Top Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TZV2Z030
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.30.0010
Other Part Number: TZV2Z030A110R00-ND, 490-7025-6, 490-7025-1, 490-7025-2

Buy Now Datasheet
Trimmers, Variable Capacitors - 490-7025-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-7025-2-ND
Trimmers, Variable Capacitors 490-7025-2-ND
1.5 ~ 3pF Trimmer Capacitor 25V Top Surface Mount

1.5 ~ 3pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - TZV2Z030A110R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZV2Z030A110R00
Trimmers, Variable Capacitors TZV2Z030A110R00
CAP TRIMMER 1.5-3PF 25V SMD

CAP TRIMMER 1.5-3PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 65-TZV2Z030A110R00 901614-TZV2Z030A110R00 490-7025-2-ND TZV2Z030A110R00
Product Name SMD 3PF 25V Capacitor Trimmers, Variable Capacitors - TZV2Z030A110R00 Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
WVDC 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details