Murata Electronics 3pF Capacitor TZC3Z030AA01R00

Description
Cap Trimmer Ceramic 1.4/3pF 100VDC NPO±300ppm/°C Top Adj 85°C Emboss T/R Product overview: TZC3Z030AA01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3pF, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z030AA01R00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Trimmer Ceramic 1.4/3pF 100VDC NPO±300ppm/°C Top Adj 85°C Emboss T/R Product overview: TZC3Z030AA01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3pF, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z030AA01R00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3pF Capacitor
65-TZC3Z030AA01R00
3pF Capacitor 65-TZC3Z030AA01R00
Cap Trimmer Ceramic 1.4/3pF 100VDC NPO±300ppm/°C Top Adj 85°C Emboss T/R Product overview: TZC3Z030AA01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3pF, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z030AA01R00 can be used for catalog matching and distributor lookup.

Cap Trimmer Ceramic 1.4/3pF 100VDC NPO±300ppm/°C Top Adj 85°C Emboss T/R Product overview: TZC3Z030AA01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3pF, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3Z030AA01R00 can be used for catalog matching and distributor lookup.

Supplier's Site
Trimmers, Variable Capacitors - TZC3Z030AA01R00 - 1101731-TZC3Z030AA01R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZC3Z030AA01R00
1101731-TZC3Z030AA01R00
Trimmers, Variable Capacitors - TZC3Z030AA01R00 1101731-TZC3Z030AA01R00
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101731-TZC3Z030AA01 R00 Thickness: 1.6 mm Weight: 50 mg Categories: Trimmers,Variable Capacitors Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101731-TZC3Z030AA01R00
Thickness: 1.6 mm
Weight: 50 mg
Categories: Trimmers,Variable Capacitors
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 65-TZC3Z030AA01R00 1101731-TZC3Z030AA01R00
Product Name 3pF Capacitor Trimmers, Variable Capacitors - TZC3Z030AA01R00
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details