Murata Power Solutions Cap, Trimmer, 3-10Pf, 100V, Top; Capacitance Min Murata TZC3R100A110B00

Description
CAP, TRIMMER, 3-10PF, 100V, TOP; Capacitance Min:3pF; Capacitance Max:10pF; Voltage Rating:100V; Product Range:-; Capacitance Tolerance:+50%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, TRIMMER, 3-10PF, 100V, TOP; Capacitance Min:3pF; Capacitance Max:10pF; Voltage Rating:100V; Product Range:-; Capacitance Tolerance:+50%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Trimmer, 3-10Pf, 100V, Top; Capacitance Min Murata - 98K1950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Trimmer, 3-10Pf, 100V, Top; Capacitance Min Murata
98K1950
Cap, Trimmer, 3-10Pf, 100V, Top; Capacitance Min Murata 98K1950
CAP, TRIMMER, 3-10PF, 100V, TOP; Capacitance Min:3pF; Capacitance Max:10pF; Voltage Rating:100V; Product Range:-; Capacitance Tolerance:+50%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes

CAP, TRIMMER, 3-10PF, 100V, TOP; Capacitance Min:3pF; Capacitance Max:10pF; Voltage Rating:100V; Product Range:-; Capacitance Tolerance:+50%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K1950
Product Name Cap, Trimmer, 3-10Pf, 100V, Top; Capacitance Min Murata
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.00E-6 to 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers