Murata Electronics Trimmers, Variable Capacitors - TZC3P300AA01R00 TZC3P300AA01R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275176-TZC3P300AA01 R00 Packaging: Tape and Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 100V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 6.5 ~ 30pF Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 300 at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275176-TZC3P300AA01 R00 Packaging: Tape and Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 100V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 6.5 ~ 30pF Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 300 at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZC3P300AA01R00 - 1275176-TZC3P300AA01R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZC3P300AA01R00
1275176-TZC3P300AA01R00
Trimmers, Variable Capacitors - TZC3P300AA01R00 1275176-TZC3P300AA01R00
Manufacturer: Murata Electronics North America Win Source Part Number: 1275176-TZC3P300AA01 R00 Packaging: Tape and Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 100V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 6.5 ~ 30pF Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.067" (1.70mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 300 at 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1275176-TZC3P300AA01R00
Packaging: Tape and Reel
Mounting Style: SMD
Features: General Purpose
Voltage - Rated: 100V
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 6.5 ~ 30pF
Categories: Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.067" (1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 300 at 1MHz

Buy Now
SMD 30PF 100V Capacitor - 65-TZC3P300AA01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30PF 100V Capacitor
65-TZC3P300AA01R00
SMD 30PF 100V Capacitor 65-TZC3P300AA01R00
CAP TRIMMER 6.5-30PF 100V SMD Product overview: TZC3P300AA01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 30PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3P300AA01R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 6.5-30PF 100V SMD Product overview: TZC3P300AA01R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 30PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3P300AA01R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZC3P300AA01R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZC3P300AA01R00
Trimmers, Variable Capacitors TZC3P300AA01R00
CAP TRIMMER 6.5-30PF 100V SMD

CAP TRIMMER 6.5-30PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1275176-TZC3P300AA01R00 65-TZC3P300AA01R00 TZC3P300AA01R00
Product Name Trimmers, Variable Capacitors - TZC3P300AA01R00 SMD 30PF 100V Capacitor Trimmers, Variable Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 6.50E-6 to 3.00E-5 microF 6.50E-6 to 3.00E-5 microF
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers