CAP TRIMMER 6.5-30PF 100V SMD Product overview: TZC3P300A110R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 30PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZC3P300A110R00 can be used for catalog matching and distributor lookup.
6.5 ~ 30pF Trimmer Capacitor 100V Top Surface Mount
CAP TRIMMER 6.5-30PF 100V SMD
CAP TRIMMER 6.5-30PF 100V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65-TZC3P300A110R00 | 490-1994-2-ND | TZC3P300A110R00 | TZC3P300A110R00 |
| Product Name | SMD 30PF 100V Capacitor | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| WVDC | 100 volts | 100 volts | ||
| WVAC | 100 volts | 100 volts | ||
| Packing Method | Tape & Reel (TR) | Tape Reel |