4 ~ 25pF Trimmer Capacitor 50V Top Surface Mount
CAP TRIMMER 4-25PF 50V SMD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-1991-2-ND | TZB4Z250BA10R00 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | |
| Capacitance Type | Variable | Variable |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |