Murata Power Solutions Trimmers, Variable Capacitors TZB4Z250AB10R00

Description
4 ~ 25pF Trimmer Capacitor 50V Top Surface Mount
Request a Quote Datasheet
Description
4 ~ 25pF Trimmer Capacitor 50V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-7152-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-7152-2-ND
Trimmers, Variable Capacitors 490-7152-2-ND
4 ~ 25pF Trimmer Capacitor 50V Top Surface Mount

4 ~ 25pF Trimmer Capacitor 50V Top Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 25PF 50V Capacitor
65-TZB4Z250AB10R00
SMD 25PF 50V Capacitor 65-TZB4Z250AB10R00
CAP TRIMMER 4-25PF 50V SMD Product overview: TZB4Z250AB10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4Z250AB10R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 4-25PF 50V SMD Product overview: TZB4Z250AB10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4Z250AB10R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZB4Z250AB10R00 - 802530-TZB4Z250AB10R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZB4Z250AB10R00
802530-TZB4Z250AB10R00
Trimmers, Variable Capacitors - TZB4Z250AB10R00 802530-TZB4Z250AB10R00
Manufacturer: Murata Electronics Win Source Part Number: 802530-TZB4Z250AB10R 00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 50V Dielectric Material: Ceramic Adjustment Type: Top Part Status: Obsolete (End Of Life) Capacitance Range: 4 ~ 25pF Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Height - Seated (Maximum): 0.126" (3.20mm) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 300 at 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 802530-TZB4Z250AB10R00
Packaging: Reel
Mounting Style: SMD
Features: General Purpose
Voltage - Rated: 50V
Dielectric Material: Ceramic
Adjustment Type: Top
Part Status: Obsolete (End Of Life)
Capacitance Range: 4 ~ 25pF
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Height - Seated (Maximum): 0.126" (3.20mm)
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 300 at 1MHz

Buy Now Datasheet
Capacitance, Trimmer, Top, 4-25Pf, 50V; Minimum Trimmer Capacitance Murata - 05M1635 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance, Trimmer, Top, 4-25Pf, 50V; Minimum Trimmer Capacitance Murata
05M1635
Capacitance, Trimmer, Top, 4-25Pf, 50V; Minimum Trimmer Capacitance Murata 05M1635
CAPACITANCE, TRIMMER, TOP, 4-25PF, 50V; Minimum Trimmer Capacitance:4pF; Maximum Trimmer Capacitance:25pF; Voltage(DC):50V; Capacitance Tolerance:0%, +100%; Capacitor Mounting:Surface Mount; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes

CAPACITANCE, TRIMMER, TOP, 4-25PF, 50V; Minimum Trimmer Capacitance:4pF; Maximum Trimmer Capacitance:25pF; Voltage(DC):50V; Capacitance Tolerance:0%, +100%; Capacitor Mounting:Surface Mount; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZB4Z250AB10R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
TZB4Z250AB10R00
Trimmers, Variable Capacitors TZB4Z250AB10R00
CAP TRIMMER 4-25PF 50V SMD

CAP TRIMMER 4-25PF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7152-2-ND 65-TZB4Z250AB10R00 802530-TZB4Z250AB10R00 05M1635 TZB4Z250AB10R00
Product Name Trimmers, Variable Capacitors SMD 25PF 50V Capacitor Trimmers, Variable Capacitors - TZB4Z250AB10R00 Capacitance, Trimmer, Top, 4-25Pf, 50V; Minimum Trimmer Capacitance Murata Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Capacitance Type Variable Fixed Variable
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details