Murata Electronics Trimmers, Variable Capacitors - TZB4Z250AA10R00 TZB4Z250AA10R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275174-TZB4Z250AA10 R00 Series: TZB4 Packaging: Reel - TR Features: General Mounting: SMD Size: Rectangular - 0.177" L x 0.157" W (4.50mm x 4.00mm) Adjustment Type: Top Adjustment Family Name: TZB4 Capacitance Range: 4 ~ 25pF Categories: Capacitors Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.126" (3.20mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TZB4Z250AA10; TZB4Z250AA10B00; TZB4Z250AA10R01; Introduction Date: August 26, 2008 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275174-TZB4Z250AA10 R00 Series: TZB4 Packaging: Reel - TR Features: General Mounting: SMD Size: Rectangular - 0.177" L x 0.157" W (4.50mm x 4.00mm) Adjustment Type: Top Adjustment Family Name: TZB4 Capacitance Range: 4 ~ 25pF Categories: Capacitors Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.126" (3.20mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TZB4Z250AA10; TZB4Z250AA10B00; TZB4Z250AA10R01; Introduction Date: August 26, 2008 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - TZB4Z250AA10R00 - 1275174-TZB4Z250AA10R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZB4Z250AA10R00
1275174-TZB4Z250AA10R00
Trimmers, Variable Capacitors - TZB4Z250AA10R00 1275174-TZB4Z250AA10R00
Manufacturer: Murata Electronics North America Win Source Part Number: 1275174-TZB4Z250AA10 R00 Series: TZB4 Packaging: Reel - TR Features: General Mounting: SMD Size: Rectangular - 0.177" L x 0.157" W (4.50mm x 4.00mm) Adjustment Type: Top Adjustment Family Name: TZB4 Capacitance Range: 4 ~ 25pF Categories: Capacitors Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.126" (3.20mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TZB4Z250AA10; TZB4Z250AA10B00; TZB4Z250AA10R01; Introduction Date: August 26, 2008 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1275174-TZB4Z250AA10R00
Series: TZB4
Packaging: Reel - TR
Features: General
Mounting: SMD
Size: Rectangular - 0.177" L x 0.157" W (4.50mm x 4.00mm)
Adjustment Type: Top Adjustment
Family Name: TZB4
Capacitance Range: 4 ~ 25pF
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.126" (3.20mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): TZB4Z250AA10; TZB4Z250AA10B00; TZB4Z250AA10R01;
Introduction Date: August 26, 2008
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmers, Variable Capacitors - 490-1990-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-1990-2-ND
Trimmers, Variable Capacitors 490-1990-2-ND
4 ~ 25pF Trimmer Capacitor 50V Top Surface Mount

4 ~ 25pF Trimmer Capacitor 50V Top Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 25PF 50V Capacitor
65-TZB4Z250AA10R00
SMD 25PF 50V Capacitor 65-TZB4Z250AA10R00
CAP TRIMMER 4-25PF 50V SMD Product overview: TZB4Z250AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4Z250AA10R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 4-25PF 50V SMD Product overview: TZB4Z250AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4Z250AA10R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZB4Z250AA10R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZB4Z250AA10R00
Trimmers, Variable Capacitors TZB4Z250AA10R00
CAP TRIMMER 4-25PF 50V SMD

CAP TRIMMER 4-25PF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1275174-TZB4Z250AA10R00 490-1990-2-ND 65-TZB4Z250AA10R00 TZB4Z250AA10R00
Product Name Trimmers, Variable Capacitors - TZB4Z250AA10R00 Trimmers, Variable Capacitors SMD 25PF 50V Capacitor Trimmers, Variable Capacitors
Capacitance Range 4.00E-6 to 2.50E-5 microF 4.00E-6 to 2.50E-5 microF 4.00E-6 to 2.50E-5 microF
WVDC 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Packing Method Tape Reel; Reel - TR Tape Reel Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details