Murata Power Solutions Trimmers, Variable Capacitors TZB4Z100AB10R00

Description
3 ~ 10pF Trimmer Capacitor 100V Top Surface Mount
Request a Quote Datasheet
Description
3 ~ 10pF Trimmer Capacitor 100V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-7149-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-7149-2-ND
Trimmers, Variable Capacitors 490-7149-2-ND
3 ~ 10pF Trimmer Capacitor 100V Top Surface Mount

3 ~ 10pF Trimmer Capacitor 100V Top Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 10PF 100V Capacitor
65-TZB4Z100AB10R00
SMD 10PF 100V Capacitor 65-TZB4Z100AB10R00
CAP TRIMMER 3-10PF 100V SMD Product overview: TZB4Z100AB10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4Z100AB10R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 3-10PF 100V SMD Product overview: TZB4Z100AB10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4Z100AB10R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZB4Z100AB10R00 - 1115047-TZB4Z100AB10R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZB4Z100AB10R00
1115047-TZB4Z100AB10R00
Trimmers, Variable Capacitors - TZB4Z100AB10R00 1115047-TZB4Z100AB10R00
Manufacturer: Murata Electronics North America Win Source Part Number: 1115047-TZB4Z100AB10 R00 Packaging: Reel - TR Features: General Purpose Voltage Rating: 100V Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Adjustment Type: Top Adjustment Capacitance Range: 3 to 10pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1115047-TZB4Z100AB10R00
Packaging: Reel - TR
Features: General Purpose
Voltage Rating: 100V
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Adjustment Type: Top Adjustment
Capacitance Range: 3 to 10pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Trimmer, Top, 3-10Pf, 100V +50 -0%; Minimum Trimmer Capacitance Murata - 98K1947 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Trimmer, Top, 3-10Pf, 100V +50 -0%; Minimum Trimmer Capacitance Murata
98K1947
Capacitor Trimmer, Top, 3-10Pf, 100V +50 -0%; Minimum Trimmer Capacitance Murata 98K1947
CAPACITOR TRIMMER, TOP, 3-10PF, 100V +50 -0%; Minimum Trimmer Capacitance:3pF; Maximum Trimmer Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:0%, +50%; Capacitor Mounting:Surface Mount; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes

CAPACITOR TRIMMER, TOP, 3-10PF, 100V +50 -0%; Minimum Trimmer Capacitance:3pF; Maximum Trimmer Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:0%, +50%; Capacitor Mounting:Surface Mount; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZB4Z100AB10R00 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
TZB4Z100AB10R00
Trimmers, Variable Capacitors TZB4Z100AB10R00
CAP TRIMMER 3-10PF 100V SMD

CAP TRIMMER 3-10PF 100V SMD

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZB4Z100AB10R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZB4Z100AB10R00
Trimmers, Variable Capacitors TZB4Z100AB10R00
CAP TRIMMER 3-10PF 100V SMD

CAP TRIMMER 3-10PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7149-2-ND 65-TZB4Z100AB10R00 1115047-TZB4Z100AB10R00 98K1947 TZB4Z100AB10R00 TZB4Z100AB10R00
Product Name Trimmers, Variable Capacitors SMD 10PF 100V Capacitor Trimmers, Variable Capacitors - TZB4Z100AB10R00 Capacitor Trimmer, Top, 3-10Pf, 100V +50 -0%; Minimum Trimmer Capacitance Murata Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose
Capacitance Type Variable Fixed Variable Variable
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details