Murata Electronics Electronic Wholesale - TZB4Z100AA10R01 TZB4Z100AA10R01

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275173-TZB4Z100AA10 R01 Packaging: Tape and Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 100V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 3 ~ 10pF Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.126" (3.20mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Q at Freq: 500 at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1275173-TZB4Z100AA10 R01 Packaging: Tape and Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 100V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 3 ~ 10pF Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.126" (3.20mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Q at Freq: 500 at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TZB4Z100AA10R01 - 1275173-TZB4Z100AA10R01 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TZB4Z100AA10R01
1275173-TZB4Z100AA10R01
Electronic Wholesale - TZB4Z100AA10R01 1275173-TZB4Z100AA10R01
Manufacturer: Murata Electronics North America Win Source Part Number: 1275173-TZB4Z100AA10 R01 Packaging: Tape and Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 100V Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 3 ~ 10pF Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.126" (3.20mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Q at Freq: 500 at 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1275173-TZB4Z100AA10R01
Packaging: Tape and Reel
Mounting Style: SMD
Features: General Purpose
Voltage - Rated: 100V
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 3 ~ 10pF
Categories: Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.126" (3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Q at Freq: 500 at 1MHz

Buy Now
Trimmers, Variable Capacitors - TZB4Z100AA10R01 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZB4Z100AA10R01
Trimmers, Variable Capacitors TZB4Z100AA10R01
CAP TRIMMER 3-10PF 100V SMD

CAP TRIMMER 3-10PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1275173-TZB4Z100AA10R01 TZB4Z100AA10R01
Product Name Electronic Wholesale - TZB4Z100AA10R01 Trimmers, Variable Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 3.00E-6 to 1.00E-5 microF 3.00E-6 to 1.00E-5 microF
WVDC 100 volts
WVAC 100 volts
Packing Method Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details