Murata Electronics Trimmers, Variable Capacitors TZB4Z100AA10B00

Description
3 ~ 10pF Trimmer Capacitor 100V Top Surface Mount
Request a Quote
Description
3 ~ 10pF Trimmer Capacitor 100V Top Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TZB4Z100AA10B00 is a ceramic trimmer capacitor designed for surface mount applications. It has a capacitance range of 3 to 10 picofarads and a voltage rating of 100 volts. This component is compliant with EU RoHS standards, indicating it is free from hazardous substances. The product is manufactured in an ISO9001 certified facility, ensuring adherence to quality management standards. It is suitable for various electronic applications where precise capacitance adjustment is required.

Datasheet Summary
Powered by GS/AI

The TZB4Z100AA10B00 is a ceramic trimmer capacitor designed for surface mount applications. It has a capacitance range of 3 to 10 picofarads and a voltage rating of 100 volts. This component is compliant with EU RoHS standards, indicating it is free from hazardous substances. The product is manufactured in an ISO9001 certified facility, ensuring adherence to quality management standards. It is suitable for various electronic applications where precise capacitance adjustment is required.

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-13405-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-13405-ND
Trimmers, Variable Capacitors 490-13405-ND
3 ~ 10pF Trimmer Capacitor 100V Top Surface Mount

3 ~ 10pF Trimmer Capacitor 100V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - TZB4Z100AA10B00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZB4Z100AA10B00
Trimmers, Variable Capacitors TZB4Z100AA10B00
CAP TRIMMER 3-10PF 100V SMD

CAP TRIMMER 3-10PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 490-13405-ND TZB4Z100AA10B00
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Capacitance Type Variable Variable
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 335SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details