Murata Electronics SMD 20PF 100V Capacitor TZB4R200AA10R00

Description
CAP TRIMMER 4.5-20PF 100V SMD Product overview: TZB4R200AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4R200AA10R00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP TRIMMER 4.5-20PF 100V SMD Product overview: TZB4R200AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4R200AA10R00 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TZB4R200AA10R00 is a ceramic trimmer capacitor designed for surface mount applications. It has a capacitance range of 4.5 to 20 picofarads and a voltage rating of 100 volts. This component is compliant with EU RoHS standards, indicating it meets environmental regulations regarding hazardous substances. The product is manufactured in an ISO9001 certified facility, ensuring adherence to quality management standards. It is suitable for applications requiring precise capacitance adjustments in electronic circuits.

Datasheet Summary
Powered by GS/AI

The TZB4R200AA10R00 is a ceramic trimmer capacitor designed for surface mount applications. It has a capacitance range of 4.5 to 20 picofarads and a voltage rating of 100 volts. This component is compliant with EU RoHS standards, indicating it meets environmental regulations regarding hazardous substances. The product is manufactured in an ISO9001 certified facility, ensuring adherence to quality management standards. It is suitable for applications requiring precise capacitance adjustments in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20PF 100V Capacitor
65-TZB4R200AA10R00
SMD 20PF 100V Capacitor 65-TZB4R200AA10R00
CAP TRIMMER 4.5-20PF 100V SMD Product overview: TZB4R200AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4R200AA10R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 4.5-20PF 100V SMD Product overview: TZB4R200AA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4R200AA10R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 490-1980-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-1980-2-ND
Trimmers, Variable Capacitors 490-1980-2-ND
4.5 ~ 20pF Trimmer Capacitor 100V Top Surface Mount

4.5 ~ 20pF Trimmer Capacitor 100V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - TZB4R200AA10R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZB4R200AA10R00
Trimmers, Variable Capacitors TZB4R200AA10R00
CAP TRIMMER 4.5-20PF 100V SMD

CAP TRIMMER 4.5-20PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 65-TZB4R200AA10R00 490-1980-2-ND TZB4R200AA10R00
Product Name SMD 20PF 100V Capacitor Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
WVDC 100 volts
WVAC 100 volts
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details