Murata Electronics SMD 40PF 100V Capacitor TZB4P400BA10R00

Description
CAP TRIMMER 8.5-40PF 100V SMD Product overview: TZB4P400BA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 40PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4P400BA10R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TRIMMER 8.5-40PF 100V SMD Product overview: TZB4P400BA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 40PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4P400BA10R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40PF 100V Capacitor
65-TZB4P400BA10R00
SMD 40PF 100V Capacitor 65-TZB4P400BA10R00
CAP TRIMMER 8.5-40PF 100V SMD Product overview: TZB4P400BA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 40PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4P400BA10R00 can be used for catalog matching and distributor lookup.

CAP TRIMMER 8.5-40PF 100V SMD Product overview: TZB4P400BA10R00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 40PF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-TZB4P400BA10R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - TZB4P400BA10R00 - 937952-TZB4P400BA10R00 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - TZB4P400BA10R00
937952-TZB4P400BA10R00
Trimmers, Variable Capacitors - TZB4P400BA10R00 937952-TZB4P400BA10R00
Manufacturer: Murata Electronics North America Win Source Part Number: 937952-TZB4P400BA10R 00 Series: TZB4 Operating Temperature Range: -25°C ~ 85°C Features: 8.5 ~ 40pF Trimmer Capacitor 100 V Top Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TZB4P400 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Other Part Number: 490-1979-2, 490-1979-1, 490-1979-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 937952-TZB4P400BA10R00
Series: TZB4
Operating Temperature Range: -25°C ~ 85°C
Features: 8.5 ~ 40pF Trimmer Capacitor 100 V Top Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TZB4P400
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090
Other Part Number: 490-1979-2, 490-1979-1, 490-1979-6

Buy Now Datasheet
Trimmers, Variable Capacitors - 490-1979-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-1979-2-ND
Trimmers, Variable Capacitors 490-1979-2-ND
8.5 ~ 40pF Trimmer Capacitor 100V Top Surface Mount

8.5 ~ 40pF Trimmer Capacitor 100V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - TZB4P400BA10R00 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
TZB4P400BA10R00
Trimmers, Variable Capacitors TZB4P400BA10R00
CAP TRIMMER 8.5-40PF 100V SMD

CAP TRIMMER 8.5-40PF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 65-TZB4P400BA10R00 937952-TZB4P400BA10R00 490-1979-2-ND TZB4P400BA10R00
Product Name SMD 40PF 100V Capacitor Trimmers, Variable Capacitors - TZB4P400BA10R00 Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
WVDC 100 volts
WVAC 100 volts
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers