Murata Power Solutions Cap, Trimmer, 6-50Pf, 50V, Top; Capacitance Min Murata TZ03Z500F169B00

Description
CAP, TRIMMER, 6-50PF, 50V, TOP; Capacitance Min:6pF; Capacitance Max:50pF; Capacitance Tolerance:+100%, -0%; Adjustment Type:Screwdriver Slot; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, TRIMMER, 6-50PF, 50V, TOP; Capacitance Min:6pF; Capacitance Max:50pF; Capacitance Tolerance:+100%, -0%; Adjustment Type:Screwdriver Slot; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Trimmer, 6-50Pf, 50V, Top; Capacitance Min Murata - 45P4102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Trimmer, 6-50Pf, 50V, Top; Capacitance Min Murata
45P4102
Cap, Trimmer, 6-50Pf, 50V, Top; Capacitance Min Murata 45P4102
CAP, TRIMMER, 6-50PF, 50V, TOP; Capacitance Min:6pF; Capacitance Max:50pF; Capacitance Tolerance:+100%, -0%; Adjustment Type:Screwdriver Slot; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, TRIMMER, 6-50PF, 50V, TOP; Capacitance Min:6pF; Capacitance Max:50pF; Capacitance Tolerance:+100%, -0%; Adjustment Type:Screwdriver Slot; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45P4102
Product Name Cap, Trimmer, 6-50Pf, 50V, Top; Capacitance Min Murata
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 6.00E-6 to 5.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details