Murata Electronics RF Transmitters - TX6001 TX6001

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 135150-TX6001 Packaging: Reel - TR Applications: General Purpose Frequency: 868.35MHz Power - Output: 1.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 12mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-SMD Module, No Lead Supply Voltage - Operating: 2.2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 135150-TX6001 Packaging: Reel - TR Applications: General Purpose Frequency: 868.35MHz Power - Output: 1.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 12mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-SMD Module, No Lead Supply Voltage - Operating: 2.2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TX6001 - 135150-TX6001 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TX6001
135150-TX6001
RF Transmitters - TX6001 135150-TX6001
Manufacturer: Murata Electronics North America Win Source Part Number: 135150-TX6001 Packaging: Reel - TR Applications: General Purpose Frequency: 868.35MHz Power - Output: 1.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 12mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-SMD Module, No Lead Supply Voltage - Operating: 2.2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 135150-TX6001
Packaging: Reel - TR
Applications: General Purpose
Frequency: 868.35MHz
Power - Output: 1.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 115.2kbps
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 12mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-SMD Module, No Lead
Supply Voltage - Operating: 2.2 V to 3.7 V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
868.35MHZ Rf Transmitter - 871-TX6001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868.35MHZ Rf Transmitter
871-TX6001
868.35MHZ Rf Transmitter 871-TX6001
RF TX IC ASK 868.35MHZ 20SMD MOD Product overview: TX6001 from Murata Electronics is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868.35MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 868.35MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TX6001 can be used for catalog matching and distributor lookup.

RF TX IC ASK 868.35MHZ 20SMD MOD Product overview: TX6001 from Murata Electronics is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868.35MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 868.35MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TX6001 can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - RF Transmitters - TX6001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
TX6001
RF and Wireless - RF Transmitters TX6001
RF TX IC ASK 868.35MHZ 20SMD MOD

RF TX IC ASK 868.35MHZ 20SMD MOD

Supplier's Site
RF Transmitters - TX6001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TX6001
RF Transmitters TX6001
RF Transmitter ASK, OOK 868.35MHz 1.5dBm 115.2kbps PCB, Surface Mount Antenna 20-SMD Module, No Lead

RF Transmitter ASK, OOK 868.35MHz 1.5dBm 115.2kbps PCB, Surface Mount Antenna 20-SMD Module, No Lead

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 135150-TX6001 871-TX6001 TX6001 TX6001
Product Name RF Transmitters - TX6001 868.35MHZ Rf Transmitter RF and Wireless - RF Transmitters RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 1.5 dBm 1.5 dBm 1.5 dBm
Operating Frequency 868 MHz 868 MHz 868 MHz
Supply Voltage 2.2 to 3.7 volts 3.7 to 2.2 volts 2.2 to 3.7 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data