Murata Electronics RF/IF and RFID TX6000

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 136217-TX6000 Category: RF/IF and RFID Family: RF Transmitters Series: TX Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C Package: SM-20H Applications: General Data Transfer Frequency: 916.5MHz Operating Supply Voltage: 2.2 V ~ 3.7 V Power - Output: 15dBm Data Interface: PCB, Surface Mount Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 12mA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 136217-TX6000 Category: RF/IF and RFID Family: RF Transmitters Series: TX Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C Package: SM-20H Applications: General Data Transfer Frequency: 916.5MHz Operating Supply Voltage: 2.2 V ~ 3.7 V Power - Output: 15dBm Data Interface: PCB, Surface Mount Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 12mA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 136217-TX6000 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
136217-TX6000
RF/IF and RFID 136217-TX6000
Manufacturer: Murata Electronics North America Win Source Part Number: 136217-TX6000 Category: RF/IF and RFID Family: RF Transmitters Series: TX Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C Package: SM-20H Applications: General Data Transfer Frequency: 916.5MHz Operating Supply Voltage: 2.2 V ~ 3.7 V Power - Output: 15dBm Data Interface: PCB, Surface Mount Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 12mA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 136217-TX6000
Category: RF/IF and RFID
Family: RF Transmitters
Series: TX
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C
Package: SM-20H
Applications: General Data Transfer
Frequency: 916.5MHz
Operating Supply Voltage: 2.2 V ~ 3.7 V
Power - Output: 15dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 115.2kbps
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 12mA
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 136217-TX6000
Product Name RF/IF and RFID
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details