Murata Electronics RF/IF and RFID TX5000

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 053598-TX5000 Category: RF/IF and RFID Family: RF Transmitters Series: TX Packaging: Reel Operating Temperature Range: -40°C ~ 85°C Package: SM-20L Applications: General Data Transfer Standard Package: 1 Catalog: TX5000 Frequency: 433.92MHz Operating Supply Voltage: 2.2 V ~ 3.7 V Power - Output: 0dBm Data Interface: PCB Surface Mount Data Rate (Max): 115.2kbps Modulation or Protocol: ASK OOK Antenna Connector: PCB Surface Mount Current - Transmitting: 7.5mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 053598-TX5000 Category: RF/IF and RFID Family: RF Transmitters Series: TX Packaging: Reel Operating Temperature Range: -40°C ~ 85°C Package: SM-20L Applications: General Data Transfer Standard Package: 1 Catalog: TX5000 Frequency: 433.92MHz Operating Supply Voltage: 2.2 V ~ 3.7 V Power - Output: 0dBm Data Interface: PCB Surface Mount Data Rate (Max): 115.2kbps Modulation or Protocol: ASK OOK Antenna Connector: PCB Surface Mount Current - Transmitting: 7.5mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 053598-TX5000 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
053598-TX5000
RF/IF and RFID 053598-TX5000
Manufacturer: Murata Electronics North America Win Source Part Number: 053598-TX5000 Category: RF/IF and RFID Family: RF Transmitters Series: TX Packaging: Reel Operating Temperature Range: -40°C ~ 85°C Package: SM-20L Applications: General Data Transfer Standard Package: 1 Catalog: TX5000 Frequency: 433.92MHz Operating Supply Voltage: 2.2 V ~ 3.7 V Power - Output: 0dBm Data Interface: PCB Surface Mount Data Rate (Max): 115.2kbps Modulation or Protocol: ASK OOK Antenna Connector: PCB Surface Mount Current - Transmitting: 7.5mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 053598-TX5000
Category: RF/IF and RFID
Family: RF Transmitters
Series: TX
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C
Package: SM-20L
Applications: General Data Transfer
Standard Package: 1
Catalog: TX5000
Frequency: 433.92MHz
Operating Supply Voltage: 2.2 V ~ 3.7 V
Power - Output: 0dBm
Data Interface: PCB Surface Mount
Data Rate (Max): 115.2kbps
Modulation or Protocol: ASK OOK
Antenna Connector: PCB Surface Mount
Current - Transmitting: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 053598-TX5000
Product Name RF/IF and RFID
Interface PCB Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details