Murata Power Solutions DC DC Converters TWR-5/3000-12/500-D12A-C

Description
Isolated Module DC DC Converter 3 Output 5V 12V -12V 3A, 500mA, 500mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 5V 12V -12V 3A, 500mA, 500mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1829-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1829-5-ND
DC DC Converters 811-1829-5-ND
Isolated Module DC DC Converter 3 Output 5V 12V -12V 3A, 500mA, 500mA 9V - 36V Input

Isolated Module DC DC Converter 3 Output 5V 12V -12V 3A, 500mA, 500mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3 O/p, 20W, 5V, 12V; Power Supply Approvals Murata Power Solutions - 87K5054 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 20W, 5V, 12V; Power Supply Approvals Murata Power Solutions
87K5054
Dc-Dc Converter, Iso Pol, 3 O/p, 20W, 5V, 12V; Power Supply Approvals Murata Power Solutions 87K5054
DC-DC CONVERTER, ISO POL, 3 O/P, 20W, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 20W, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - TWR-5/3000-12/500-D12A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TWR-5/3000-12/500-D12A-C
Power Supplies - Board Mount - DC DC Converters TWR-5/3000-12/500-D12A-C
DC DC CONVERTER 5V +/-12V 20W

DC DC CONVERTER 5V +/-12V 20W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1829-5-ND 87K5054 TWR-5/3000-12/500-D12A-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 20W, 5V, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 to 3 amps 3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details