Murata Power Solutions DC DC Converters TWR-5/1000-15/200-D24A-C

Description
Isolated Module DC DC Converter 3 Output 5V 15V -15V 1A, 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 5V 15V -15V 1A, 200mA, 200mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1827-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1827-5-ND
DC DC Converters 811-1827-5-ND
Isolated Module DC DC Converter 3 Output 5V 15V -15V 1A, 200mA, 200mA 18V - 36V Input

Isolated Module DC DC Converter 3 Output 5V 15V -15V 1A, 200mA, 200mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TWR-5/1000-15/200-D24A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TWR-5/1000-15/200-D24A-C
Power Supplies - Board Mount - DC DC Converters TWR-5/1000-15/200-D24A-C
DC DC CONVERTER 5V +/-15V 11W

DC DC CONVERTER 5V +/-15V 11W

Supplier's Site
Dc-Dc Converter, Iso Pol, 3 O/p, 11W, 5V, 12V; Power Supply Approvals Murata Power Solutions - 87K5042 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 11W, 5V, 12V; Power Supply Approvals Murata Power Solutions
87K5042
Dc-Dc Converter, Iso Pol, 3 O/p, 11W, 5V, 12V; Power Supply Approvals Murata Power Solutions 87K5042
DC-DC CONVERTER, ISO POL, 3 O/P, 11W, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:11W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 11W, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:11W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1827-5-ND TWR-5/1000-15/200-D24A-C 87K5042
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 11W, 5V, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2000 to 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details